EN
  • EN
  • DE

LM78L12

Part No LM78L12
Manufacturer TAEJIN / HTC Korea
Description 3-TERMINAL 0.1A POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1200754-LM78L12
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM78L12 CAD Model

Description

The LM78L12 is a three-terminal positive voltage regulator manufactured by TAEJIN / HTC Korea. This regulator is designed to provide a stable and regulated +12V output voltage from a higher input voltage. It is commonly used in various electronic circuits to ensure a constant voltage supply for sensitive components.

Applications:

  • Linear Power Supplies: Used as a post-regulator to provide a stable +12V output in linear power supplies.
  • Battery Chargers: Integrated into battery charging circuits to regulate the charging voltage for 12V batteries.
  • Microcontroller Power Supply: Provides a stable +12V supply for microcontrollers and other digital circuits requiring a regulated voltage.
  • Sensor Power Supply: Used to power sensors and transducers that require a precise +12V supply.
  • General-Purpose Voltage Regulation: Applied in various electronic projects and circuits where a stable +12V supply is needed.

Features:

  • Three-Terminal Regulator: Simple three-terminal configuration (Input, Output, Ground) for easy integration.
  • +12V Output: Provides a stable and regulated +12V output voltage.
  • Fixed Output Voltage: Offers a fixed output voltage, eliminating the need for external adjustments.
  • Short-Circuit Protection: Built-in short-circuit protection to prevent damage from overcurrent conditions.
  • Thermal Overload Protection: Includes thermal overload protection to prevent damage from overheating.
  • Low Quiescent Current: Consumes very little current when not actively regulating, making it suitable for battery-powered applications.

Benefits:

  • Stable Output: Provides a stable and regulated +12V output voltage.
  • Easy to Use: Simple to implement in circuits with minimal external components.
  • Reliable: Offers reliable performance and long-term stability.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation needs.
  • Protected: Built-in short-circuit and thermal overload protection.

Additional Details:

The LM78L12 requires input and output capacitors for stable operation. The input capacitor helps to filter noise on the input voltage, while the output capacitor helps to stabilize the output voltage. It is available in various package options, including TO-92 and SOIC. The maximum input voltage and output current are critical specifications to consider when selecting this regulator for a specific application.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0716 $50.1200
1,705+ $0.0588 $100.2540
2,640+ $0.0569 $150.2160
3,630+ $0.0551 $200.0130
4,695+ $0.0533 $250.2435
6,280+ $0.0478 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess