EN
  • EN
  • DE

TJ1117GSF-3.3

Part No TJ1117GSF-3.3
Manufacturer TAEJIN / HTC Korea
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 366273-TJ1117GSF-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJ1117GSF-3.3 CAD Model

Description

The TJ1117GSF-3.3 is a fixed 3.3V voltage regulator manufactured by TAEJIN/HTC Korea. This regulator is designed to provide a stable 3.3V DC output voltage from a higher DC input voltage. It is commonly used in a variety of electronic devices and power supply applications where a consistent 3.3V power source is required.

Applications:

  • Microcontroller Power Supplies
  • Logic Circuits
  • Post-Regulation for Switching Power Supplies
  • Battery-Powered Devices
  • General Purpose 3.3V Regulation

Features:

  • Fixed 3.3V Output Voltage
  • Output Current up to 1A
  • Low Dropout Voltage
  • Thermal Overload Protection
  • Short Circuit Protection
  • Available in SOT-223 Package

Benefits:

  • Provides a stable 3.3V power source for electronic components.
  • Protects connected devices from over-voltage and short circuit conditions.
  • Increases system reliability by maintaining a constant voltage level.
  • Simplifies power supply design with its fixed output voltage.
  • Efficiently regulates voltage with low dropout characteristics.

The TJ1117GSF-3.3 is a three-terminal fixed voltage regulator with excellent line and load regulation. The device features built-in thermal overload and short circuit protection, preventing damage under fault conditions. Its low dropout voltage allows operation with minimal input-output voltage difference, improving efficiency in various applications.

Key Specifications:

  • Input Voltage Range: Up to 15V (check datasheet for specific maximum)
  • Output Voltage: 3.3V
  • Output Current: 1A
  • Dropout Voltage: Typically 1.2V at 1A
  • Operating Temperature Range: -40°C to +125°C (check datasheet)

The TJ1117GSF-3.3 is a reliable fixed voltage regulator suitable for numerous power supply applications requiring a stable and protected 3.3V supply.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Lowest to $856.6312
AVX Corporation
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess