EN
  • EN
  • DE

S5007M1

Part No S5007M1
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts ( S )
Description Hubbell CAT#S5007, Mod, Torx Slot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090170-S5007M1
Categories OEM Parts( S )
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S5007M1 CAD Model

Description

The Hubbell Wiring Device-Kellems S5007M1 is a heavy-duty, single receptacle designed for industrial and commercial applications. It is constructed with durable materials to withstand harsh environments and provide reliable power connections. This receptacle is commonly used in factories, construction sites, and other demanding settings where robust and safe electrical connections are required.

Applications:

  • Industrial machinery and equipment
  • Construction sites and temporary power setups
  • Commercial kitchens and food processing facilities
  • Manufacturing plants
  • Warehouses and distribution centers

Features:

  • Heavy-duty construction
  • Durable materials resistant to impact and chemicals
  • High-visibility color for safety
  • Corrosion-resistant contacts
  • Easy installation

Benefits:

  • Reliable power connections: Ensures consistent and uninterrupted power supply to connected devices.
  • Long-lasting performance: Durable construction withstands harsh conditions, reducing maintenance and replacement costs.
  • Enhanced safety: High-visibility color and robust design promote safe operation in demanding environments.
  • Reduced downtime: Corrosion-resistant contacts maintain optimal electrical conductivity, minimizing the risk of connection failures.
  • Simplified installation: Easy-to-use design streamlines the installation process, saving time and labor costs.

Technical Specifications:

The S5007M1 is typically rated for 20 Amps and 125 Volts. It often features a NEMA 5-20R configuration. It complies with UL and CSA standards for safety and performance. The housing is made from a high-impact thermoplastic material. Wiring terminals are designed to accommodate a wide range of wire gauges, and typically feature a back and side wiring option. The operating temperature range is from -40°C to 60°C.

In summary, the Hubbell Wiring Device-Kellems S5007M1 is a reliable and durable single receptacle suitable for demanding industrial and commercial applications. Its robust construction, enhanced safety features, and easy installation make it an ideal choice for providing reliable power connections in challenging environments.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess