EN
  • EN
  • DE

GBU406C

Part No GBU406C
Manufacturer HY ELECTRONIC CORP.
Description SILICON BRIDGE RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HY ELECTRONIC CORP.
Win Source Part Number 1177022-GBU406C
Manufacturer Homepage www.hygroup.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBU406C CAD Model

Description

The GBU406C is a single-phase bridge rectifier manufactured by HY Electronic Corp. A bridge rectifier is an arrangement of four diodes in a bridge circuit configuration, which provides full-wave rectification. This means it converts the entire AC waveform into a DC waveform, resulting in a more efficient and smoother DC output compared to half-wave rectifiers. The GBU406C is designed for general-purpose power supply applications, converting AC voltage from a wall outlet or transformer into DC voltage suitable for electronic circuits.

Applications:

  • Power Supplies: Used extensively in power supplies for various electronic devices, converting AC mains voltage to DC voltage.
  • AC Adapters: Found in AC adapters used for charging mobile phones, laptops, and other portable devices.
  • LED Lighting: Used in LED lighting systems to convert AC voltage to DC voltage suitable for powering LEDs.
  • Motor Control Circuits: Employed in motor control circuits to provide a DC voltage source for controlling motors.
  • Battery Chargers: Utilized in battery chargers to convert AC voltage to DC voltage for charging batteries.

Features:

  • Full-Wave Rectification: Provides full-wave rectification, converting the entire AC waveform into a DC waveform.
  • High Surge Current Capability: Can withstand high surge currents that may occur during power-up or transient events.
  • High Forward Current Capability: Designed to handle relatively high forward currents.
  • High Reverse Voltage Capability: Withstands high reverse voltages without breakdown.
  • Compact Package: Housed in a compact GBU package for easy mounting and integration.
  • RoHS Compliant: Compliant with RoHS standards, restricting the use of hazardous substances.

Benefits:

  • Efficient Power Conversion: Provides efficient AC-to-DC power conversion, minimizing power losses.
  • Smoother DC Output: Delivers a smoother DC output compared to half-wave rectifiers.
  • Reliable Performance: Ensures reliable performance in various power supply applications.
  • Protection against Voltage Spikes: Offers surge current protection, enhancing the robustness of the circuit.
  • Simplified Circuit Design: Simplifies power supply circuit design with its integrated bridge rectifier.
  • Wide Availability: Readily available from various electronic component distributors.

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 600V
  • Maximum RMS Voltage (VRMS): 420V
  • Maximum DC Blocking Voltage (VDC): 600V
  • Maximum Average Forward Rectified Current (IF(AV)): 4A
  • Peak Forward Surge Current (IFSM): 200A
  • Forward Voltage Drop (VF): 1.0V per diode (typically)
  • Operating Temperature Range: -55°C to +150°C
  • Package: GBU

The HY Electronic Corp. GBU406C is a reliable and efficient bridge rectifier commonly used in power supplies and AC adapters. Its full-wave rectification capability, high surge current capacity, and compact package make it a popular choice for converting AC voltage to DC voltage in various electronic applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3257 $58.6260
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
925+ $0.2506 $231.8050
1,195+ $0.2426 $289.9070
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess