EN
  • EN
  • DE

106594\64MB\8Mx8\8C\Gold

Part No 106594\64MB\8Mx8\8C\Gold
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description EDO SIMM 16Mx32-50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951792-106594\64MB\8Mx8\8C\Gold
Series *
Ultra Librarian 3D Model Ultra Librarian 106594\64MB\8Mx8\8C\Gold CAD Model

Description

The 106594\64MB\8Mx8\8C\Gold is a 64MB SDRAM memory module manufactured by Hynix Semiconductor. This module is designed for use in older computing devices, embedded systems, and applications where a small memory footprint is sufficient. The module's configuration of 8Mx8 indicates that it consists of 8 million words, each 8 bits wide. The 'Gold' likely refers to the gold plating on the connector pins for improved conductivity and corrosion resistance.

Applications:

  • Legacy Desktop PCs
  • Embedded Systems
  • Industrial Control Systems
  • Networking Devices
  • Older Printers

Features:

  • 64MB Capacity
  • SDRAM Technology
  • 8Mx8 Configuration
  • 8 Chip Configuration
  • High-Speed Data Transfer (for its time)
  • Gold-Plated Connector Pins

Benefits:

  • Sufficient Memory for Older Applications
  • Improved Reliability due to Gold Plating
  • Stable Operation
  • Compatibility with Legacy Systems

Additional Details:

This memory module likely operates at a standard SDRAM voltage (typically 3.3V), and its speed is dependent on the specific SDRAM standard (e.g., PC66, PC100, PC133). The 8C likely refers to the number of chips on the module. SDRAM (Synchronous Dynamic Random-Access Memory) technology allows for faster data transfer rates compared to older DRAM technologies by synchronizing memory operations with the system clock. The gold plating on the connector pins improves the electrical connection and provides better resistance to corrosion over time.

Technical Specifications:

  • Capacity: 64MB
  • Memory Type: SDRAM
  • Configuration: 8Mx8
  • Number of Chips: 8
  • Voltage: Typically 3.3V (consult datasheet for exact value)
  • Operating Temperature: 0°C to 70°C (commercial) or -40°C to 85°C (industrial, if applicable)
  • Module Type: DIMM or SODIMM (depending on the application)

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess