EN
  • EN
  • DE

23229\HYM71V16C735HCT8-H

Part No 23229\HYM71V16C735HCT8-H
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC133 16Mx72-H ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952189-23229\HYM71V16C735HCT8-H
Series *
Ultra Librarian 3D Model Ultra Librarian 23229\HYM71V16C735HCT8-H CAD Model

Description

The HYM71V16C735HCT8-H is a synchronous DRAM (SDRAM) module manufactured by Hynix Semiconductor. These modules are commonly used in older computer systems and embedded applications requiring volatile memory for data storage and retrieval.

Applications

  • Legacy computer systems
  • Embedded systems
  • Industrial control equipment
  • Networking devices

Features

  • Synchronous operation, meaning memory operations are synchronized with a system clock for faster data transfer rates.
  • Capacity of 128MB (assuming HYM71V16C735 represents 16Mx8).
  • Based on SDRAM technology.
  • High-speed data access.

Benefits

  • Provides temporary storage for data and program code.
  • Enables efficient data processing and retrieval.
  • Suitable for applications requiring fast memory access.

Additional Details

This module operates synchronously with the system clock, allowing for predictable timing and efficient data transfer. The 'HCT8-H' likely refers to the speed grade or timing characteristics of the module, indicating its compatibility with specific system requirements. SDRAM technology offers advantages over older DRAM types, including faster access times and improved data throughput. Given its specifications, this module would be suitable for applications with moderate memory demands.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess