EN
  • EN
  • DE

58081\16MB\4Mx4\8C\Gold

Part No 58081\16MB\4Mx4\8C\Gold
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description FPM SIMM 4Mx32-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951847-58081\16MB\4Mx4\8C\Gold
Series *
Ultra Librarian 3D Model Ultra Librarian 58081\16MB\4Mx4\8C\Gold CAD Model

Description

The 58081\16MB\4Mx4\8C\Gold is a memory module manufactured by Hynix Semiconductor. Based on the name, it appears to be a 16MB module organized as 4Mx4, potentially indicating a DRAM or similar older memory technology. The "Gold" suffix could refer to gold plating on the connector pins.

Applications:

  • Legacy Computer Systems
  • Embedded Systems
  • Industrial Control Equipment
  • Networking Devices (Older Models)
  • Printers and Scanners (Legacy Devices)

Features:

  • 16MB Capacity: Provides 16 megabytes of memory storage.
  • 4Mx4 Configuration: Organized as 4 million words by 4 bits.
  • 8C: Likely refers to a specific revision or configuration.
  • Gold Plating: Gold plating on the connector pins for improved conductivity and corrosion resistance.
  • Module Form Factor: Possibly a SIMM or DIP, depending on the target system.

Benefits:

  • Memory Upgrade: Offers increased memory capacity for compatible legacy systems.
  • Improved Connectivity: Gold-plated connectors enhance signal transmission and reliability.
  • System Compatibility: Designed for specific older computer systems or embedded applications.
  • Extended Lifespan: Gold plating improves durability and reduces corrosion.
  • Legacy System Support: Allows for the continued operation of older equipment.

Additional Details:

Due to the age and limited information, determining the exact memory type (e.g., DRAM, SRAM, EDO RAM) and specifications is difficult without further research or the official datasheet. The module likely requires a specific voltage and timing configuration that is crucial for compatibility. The "8C" code could indicate a specific manufacturing date or revision. Identifying the pinout and form factor (e.g., 30-pin SIMM, 72-pin SIMM, DIP) is essential for proper installation. Sourcing this module may be difficult, and compatibility with modern systems is highly improbable.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess