EN
  • EN
  • DE

9959\HY57V281620AT-7

Part No 9959\HY57V281620AT-7
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-7 143MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945592-9959\HY57V281620AT-7
Series *
Ultra Librarian 3D Model Ultra Librarian 9959\HY57V281620AT-7 CAD Model

Description

The HY57V281620AT-7 is a SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Hynix Semiconductor. SDRAM is a type of dynamic RAM that synchronizes its operation with the clock speed of the system bus, allowing for faster data transfer rates compared to traditional asynchronous DRAM.

Applications

  • Main memory in computer systems
  • Graphics cards
  • Printers
  • Networking devices
  • Consumer electronics (e.g., DVD players, set-top boxes)

Features

  • High-speed data transfer: Synchronous operation allows for faster data access compared to asynchronous DRAM.
  • High density: Provides a significant amount of memory capacity in a single chip.
  • Low power consumption: Designed for efficient power usage, making it suitable for a variety of applications.
  • Single power supply: Operates on a single voltage supply, simplifying system design.
  • Double data rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate. (Note: While the part number implies SDRAM, some variations might support DDR.)

Benefits

  • Improved system performance: Faster data access speeds contribute to overall system responsiveness.
  • Increased memory capacity: Allows for larger and more complex applications to run smoothly.
  • Reduced power consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Simplified system design: Single power supply and standardized interface simplify integration into various systems.
  • Cost-effective memory solution: Provides a balance of performance, capacity, and cost.

Additional Details

This particular part number (HY57V281620AT-7) likely refers to a 256Mb SDRAM chip. The "-7" typically indicates a speed grade (e.g., 7ns access time). The specific package type and operating temperature range may vary. Please consult the Hynix datasheet for the precise specifications. SDRAM chips require careful handling and adherence to proper ESD precautions during installation and usage. Always refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes. Improper use can lead to device failure or system instability.

You May Also Be Interested in

Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess