EN
  • EN
  • DE

GM71C464A-80

Part No GM71C464A-80
Manufacturer Hynix Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hynix Semiconductor
Win Source Part Number 37147-GM71C464A-80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM71C464A-80 CAD Model

Description

The GM71C464A-80 is a low-popularity electronic component manufactured by Hynix Semiconductor. It's designed for electronic devices and systems requiring high-speed and high-density memory.

  • Type: Dynamic Random-Access Memory (DRAM)
  • Capacity: 16 megabits
  • Clock Frequency: 80 MHz
  • Burst Length: 1, 2, 4, or 8
  • Power Supply Voltage: 3.3 V
  • Package: 44-pin SOJ
  • Ideal for: Gaming systems, graphics cards, and high-end servers.

You May Also Be Interested in

Shindengen
Need more? Email Us
Coilcraft
Lowest to $2.6115
NEC
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A) / Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220
Lowest to $1.6817
Micron Technology Inc.
Lowest to $6.5223
Micron Technology Inc.
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
COSMO
Reed Relay 5VDC 200Ohm 0.25A SPDT(19.5x8.9x5.9)mm THT Dry
Lowest to $3.4373

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess