EN
  • EN
  • DE

GM72V161621ET-10KDR

Part No GM72V161621ET-10KDR
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 1Mx16-10 PC66
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945242-GM72V161621ET-10KDR
Series *
Ultra Librarian 3D Model Ultra Librarian GM72V161621ET-10KDR CAD Model

Description

The GM72V161621ET-10KDR is a 16Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for use in applications requiring fast data access and moderate memory capacity.

Applications:

  • Networking equipment (routers, switches)
  • Graphics cards (older models)
  • Printers
  • Industrial control systems
  • Embedded systems

Features:

  • 16Mbit memory capacity
  • Synchronous operation with the system clock
  • High-speed data transfer rates
  • Low latency
  • Single power supply operation

Benefits:

  • Improved system performance with fast memory access
  • Adequate memory capacity for typical applications
  • Reduced system cost with single power supply requirement
  • Reliable data storage and retrieval
  • Compatibility with various systems

Technical Specifications:

  • Memory Size: 16 Mbit
  • Organization: 1M x 16
  • Clock Frequency: The '-10KDR' likely indicates a speed grade. Needs to be confirmed by the datasheet, but a typical guess would be 100MHz.
  • Operating Voltage: Typically 3.3V
  • Interface: SDRAM Standard
  • Package: Likely a TSOP (Thin Small Outline Package), but datasheet confirms.

Refer to the Hynix datasheet for the GM72V161621ET-10KDR for precise and complete specifications.

You May Also Be Interested in

Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess