EN
  • EN
  • DE

GM90C711Q

Part No GM90C711Q
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060891-GM90C711Q
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GM90C711Q CAD Model

Description

The GM90C711Q is a highly integrated single-chip solution for LCD monitor display processing. It combines a high-performance scaling engine, an ADC (Analog-to-Digital Converter), and a DVI (Digital Visual Interface) receiver to support various display resolutions and input signals. This chip processes analog and digital video signals to produce high-quality images on LCD panels.

Applications:

  • LCD monitors
  • LCD televisions
  • Projectors
  • Industrial displays
  • Embedded display systems

Features:

  • Integrated Scaling Engine: Scales input resolutions to match the LCD panel resolution.
  • ADC (Analog-to-Digital Converter): Converts analog video signals to digital format.
  • DVI Receiver: Receives digital video signals from DVI sources.
  • On-Screen Display (OSD) Controller: Generates OSD menus for user control.
  • Deinterlacing: Converts interlaced video signals to progressive scan format.

Benefits:

  • Provides a comprehensive display processing solution.
  • Enhances image quality with scaling and deinterlacing.
  • Supports various input signals.
  • Simplifies system design with integrated functionality.
  • Reduces system cost.

Additional Details:

The GM90C711Q integrates many functions needed for processing video signals for LCD displays, minimizing external components. It handles scaling, which allows lower-resolution input signals to be displayed correctly on higher-resolution panels. It supports On-Screen Display (OSD) functionality. Specific supported resolutions, input types, and control interfaces are found in the datasheet. This chip is crucial for converting and optimizing video signals for clear and accurate display on LCD monitors and TVs.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess