EN
  • EN
  • DE

H26M31003FPR

Part No H26M31003FPR
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019535-H26M31003FPR
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H26M31003FPR CAD Model

Description

The Hynix H26M31003FPR is an eMMC (embedded MultiMediaCard) device. eMMC is a type of flash memory commonly used for mass storage in mobile devices, tablets, and other embedded systems. It integrates NAND flash memory with a controller in a single package, simplifying the design and manufacturing of storage solutions.

Applications:

  • Mobile Phones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for OS, apps, and user files.
  • Embedded Systems: Storage in various embedded applications like GPS devices, portable media players, and industrial control systems.
  • Automotive Infotainment: Storage in automotive head units for maps, multimedia content, and system software.

Features:

  • eMMC Standard: Compliant with the JEDEC eMMC standard, ensuring compatibility and interoperability.
  • NAND Flash: Utilizes NAND flash memory technology for high-density storage.
  • Integrated Controller: Includes a built-in controller that manages flash memory operations such as wear leveling, error correction, and bad block management.
  • High-Speed Interface: Supports high-speed data transfer rates for quick boot times and application loading.
  • Power Management: Incorporates power-saving modes to minimize power consumption in portable devices.
  • Small Form Factor: Compact package suitable for space-constrained applications.

Benefits:

  • Simplified Design: The integrated controller simplifies the system design, reducing development time and cost.
  • High Performance: Provides fast read and write speeds, enhancing the overall system performance.
  • Reliable Storage: The built-in error correction and wear leveling algorithms ensure data integrity and prolong the lifespan of the storage device.
  • Low Power Consumption: Optimizes power usage, extending the battery life in portable devices.
  • Wide Compatibility: Adherence to the eMMC standard ensures compatibility with a wide range of host systems.

Technical Specifications (Typical):

While exact specifications for H26M31003FPR can vary, typical eMMC specifications include:

  • Capacity: Example capacities include 32GB, 64GB, or 128GB (Consult the product datasheet for the specific capacity of H26M31003FPR).
  • Interface: eMMC 5.1 or later versions (check the specific datasheet).
  • Voltage: Typically 3.3V or 1.8V.
  • Operating Temperature: -25°C to +85°C (industrial temperature range may vary).
  • Data Transfer Rate: Up to 400MB/s (HS400 mode).

Important Note: Always refer to the official Hynix datasheet for the H26M31003FPR part number for precise specifications and application guidelines.

You May Also Be Interested in

Panasonic
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess