EN
  • EN
  • DE

H5AN4G6NBJR-VKKR

Part No H5AN4G6NBJR-VKKR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb) ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940353-H5AN4G6NBJR-VKKR
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G6NBJR-VKKR CAD Model

Description

The H5AN4G6NBJR-VKKR is a 4Gb (Gigabit) DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor (now SK Hynix). DDR4 SDRAM is a high-speed, high-bandwidth memory technology widely used in modern computer systems and other electronic devices for temporary storage of data and instructions. It offers significant performance improvements over previous generations of DDR memory.

Applications:

  • Desktop and Laptop Computers
  • Servers
  • Workstations
  • Graphics Cards
  • Networking Equipment

Features:

  • 4Gb Density: Provides a storage capacity of 4 Gigabits.
  • DDR4 Architecture: Offers higher data transfer rates and lower power consumption compared to DDR3.
  • Double Data Rate: Transfers data twice per clock cycle (on both the rising and falling edges).
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • Write CRC (Cyclic Redundancy Check): Provides error detection for write operations.
  • Programmable CAS Latency (CL), Write Latency (WL), and Burst Length (BL): Allows for flexible configuration to optimize performance.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Increased Bandwidth: DDR4 offers significantly higher bandwidth compared to DDR3, resulting in improved system performance.
  • Lower Power Consumption: DDR4 operates at a lower voltage than DDR3, reducing power consumption and heat generation.
  • Higher Capacity: Enables larger memory capacities for demanding applications.
  • Improved Reliability: Features like Write CRC enhance data integrity and reliability.

Additional Details:

The H5AN4G6NBJR-VKKR operates at a specific clock frequency and voltage, as determined by its speed grade and DDR4 standard specifications. The 'VKKR' suffix likely denotes specific performance characteristics or packaging details. It is packaged in a standard FBGA (Fine-Pitch Ball Grid Array) for surface mounting. DDR4 memory modules typically consist of multiple DDR4 chips mounted on a printed circuit board. The performance of DDR4 memory is highly dependent on the system's memory controller and chipset.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess