EN
  • EN
  • DE

H5ANAG4NAJR-XNC

Part No H5ANAG4NAJR-XNC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-3200 4Gx4 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940090-H5ANAG4NAJR-XNC
Series *
Ultra Librarian 3D Model Ultra Librarian H5ANAG4NAJR-XNC CAD Model

Description

The H5ANAG4NAJR-XNC is a 4Gb DDR4 SDRAM component manufactured by Hynix Semiconductor. Designed for high-performance applications, it delivers increased bandwidth and reduced power consumption compared to previous DDR generations.

Applications:

  • Desktop computers
  • Laptop computers
  • Servers
  • Networking equipment
  • Embedded systems

Features:

  • 4Gb (512M x 8) memory organization
  • DDR4 interface with data rates up to 2400 MT/s or higher.
  • Operating voltage of 1.2V
  • On-die termination (ODT) for improved signal integrity
  • Lead-free and RoHS compliant

Benefits:

  • Increased system performance due to high data transfer rates.
  • Lower power consumption compared to DDR3, leading to improved energy efficiency.
  • Improved signal integrity due to ODT, resulting in more reliable operation.
  • Environmentally friendly due to lead-free and RoHS compliance.

Additional Details:

The H5ANAG4NAJR-XNC DDR4 SDRAM provides a significant upgrade in performance and efficiency. Its 4Gb density suits many application needs. The DDR4 interface facilitates faster data transfers. The 1.2V operating voltage makes it ideal for mobile and power-sensitive applications. The inclusion of on-die termination reduces signal reflections and crosstalk, creating a more stable system. Further datasheet analysis is recommended to ascertain parameters like CAS Latency (CL), tRCD, and tRP. The XNC suffix identifies the precise timing and speed grade within the DDR4 specification. This part is commonly packaged in FBGA.

The key function of the H5ANAG4NAJR-XNC is to offer high-speed and dependable memory access. The low operating voltage curtails power dissipation, contributing to efficient system operation. Signal integrity is bolstered by on-die termination, enhancing system dependability. The component adheres to lead-free and RoHS standards, aligning with environmental regulations. Ultimately, the 4Gb capacity caters to applications requiring substantial memory resources.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess