EN
  • EN
  • DE

H5GQ2H24MFR-R0C

Part No H5GQ2H24MFR-R0C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR5 3.0GHz 64Mx32 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943842-H5GQ2H24MFR-R0C
Series *
Ultra Librarian 3D Model Ultra Librarian H5GQ2H24MFR-R0C CAD Model

Description

The H5GQ2H24MFR-R0C is a GDDR (Graphics Double Data Rate) SDRAM chip manufactured by Hynix Semiconductor. It is a high-performance memory solution primarily designed for graphics processing units (GPUs) and other applications demanding high bandwidth and low latency memory access.

Applications:

  • High-End Graphics Cards: Used as the primary memory in graphics cards to handle complex 3D rendering, textures, and other graphical data.
  • Gaming Consoles: Provides fast and efficient memory access for gaming applications, contributing to smoother gameplay and higher frame rates.
  • Professional Graphics Workstations: Supports professional graphics applications such as video editing, 3D modeling, and scientific visualization.
  • Automotive Infotainment Systems: Enables high-resolution displays and advanced graphics capabilities in automotive infotainment systems.
  • Artificial Intelligence (AI) Accelerators: Used in AI accelerators to provide high-bandwidth memory for machine learning and deep learning workloads.

Features:

  • High Bandwidth: Offers exceptional data transfer rates, enabling fast and efficient memory access for demanding graphics applications.
  • Low Latency: Minimizes delays in memory access, resulting in improved responsiveness and performance.
  • GDDR Technology: Optimized for graphics processing, providing higher bandwidth compared to standard DDR memory.
  • Error Correction Code (ECC): Includes error detection and correction capabilities to ensure data integrity and reliability.
  • Power Management Features: Incorporates power-saving features to reduce power consumption and heat generation.
  • Advanced Packaging: Utilizes advanced packaging technologies to improve thermal performance and signal integrity.

Benefits:

  • Enhanced Graphics Performance: Enables smoother and more realistic graphics rendering in gaming and professional applications.
  • Improved Gaming Experience: Provides fast and responsive gameplay with high frame rates and reduced latency.
  • Accelerated Workflows: Speeds up graphics-intensive tasks such as video editing, 3D modeling, and scientific visualization.
  • Increased Data Integrity: Ensures reliable data transfer and minimizes the risk of errors.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower operating costs in high-performance systems.

Additional Details:

The H5GQ2H24MFR-R0C is typically characterized by its speed grade, capacity, and operating voltage. It adheres to industry-standard GDDR specifications, ensuring compatibility with a wide range of GPUs and memory controllers. Detailed specifications, including timing parameters, voltage requirements, and thermal characteristics, can be found in the official Hynix datasheet. The “R0C” suffix may indicate a specific speed bin or revision of the memory chip. This component is crucial for achieving optimal performance in graphics-intensive applications.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 566 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess