EN
  • EN
  • DE

H5PS1G63JFR-Y5L

Part No H5PS1G63JFR-Y5L
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-667 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941967-H5PS1G63JFR-Y5L
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G63JFR-Y5L CAD Model

Description

The Hynix H5PS1G63JFR-Y5L is a high-performance 1Gb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. It is designed for applications requiring high bandwidth and low latency, such as graphics cards, gaming consoles, networking devices, and embedded systems.

Applications:

  • Graphics Cards
  • Gaming Consoles
  • Networking Devices
  • Embedded Systems
  • High-performance computing

Features:

  • Capacity: 1Gb (128M x 8)
  • Interface: DDR2 SDRAM
  • Clock Frequency: Specified by the speed grade (Y5L) - typically up to 533 MHz (1066 MHz effective)
  • Voltage: 1.8V
  • Data Rate: Up to 1066 Mbps
  • Operating Temperature Range: Commercial
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • Double data rate architecture: Enables high bandwidth operation
  • Differential clock inputs (CK and /CK): Minimizes clock skew
  • On-chip DLL (Delay-Locked Loop): Ensures accurate data placement and timing
  • Write latency = Read latency - 1 clock cycle
  • Burst Length: 4 or 8

Benefits:

  • High Bandwidth: DDR2 interface allows for fast data transfer rates, improving system performance.
  • Low Latency: Enables quick access to data, enhancing responsiveness in demanding applications.
  • Energy Efficiency: Operates at 1.8V, reducing power consumption.
  • Reliability: Designed for stable and reliable operation in various environments.
  • Compact Size: FBGA package allows for high-density mounting on PCBs.

Additional Details:

The H5PS1G63JFR-Y5L utilizes a double data rate architecture to achieve high bandwidth. Data is transferred on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to single data rate SDRAM. The component includes an on-chip DLL to ensure accurate data placement and timing, minimizing skew and maximizing performance. Its FBGA package provides excellent thermal performance and allows for compact system designs. This DDR2 SDRAM is suitable for applications requiring reliable, high-speed memory access.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess