EN
  • EN
  • DE

H5TC2G63DFR-PBA

Part No H5TC2G63DFR-PBA
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 128M x16 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941089-H5TC2G63DFR-PBA
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC2G63DFR-PBA CAD Model

Description

The Hynix H5TC2G63DFR-PBA is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip designed for high-bandwidth memory applications. This component provides a significant performance boost over previous generations of DDR memory, enabling faster data processing and improved system responsiveness.

Applications

  • Desktop PCs
  • Laptops
  • Servers
  • Networking devices
  • Embedded systems

Features

  • Capacity: 2Gb
  • DDR3 Technology: Utilizes DDR3 architecture for faster data transfer rates and improved power efficiency compared to DDR2.
  • High Bandwidth: Supports high-speed data transfer, enabling quick access to memory resources.
  • Low Power Consumption: Designed with power-saving features to minimize energy consumption.
  • JEDEC Standard: Compliant with JEDEC standards for interoperability and compatibility.
  • Advanced Packaging: Typically available in FBGA (Fine-Pitch Ball Grid Array) packages for efficient heat dissipation and compact size.

Benefits

  • Increased Performance: DDR3 technology provides significantly higher bandwidth compared to DDR2, leading to improved system performance.
  • Reduced Power Consumption: Power-efficient design helps extend battery life in portable devices and reduces overall system power consumption.
  • Enhanced Stability: Improved signal integrity and timing characteristics contribute to enhanced system stability and reliability.
  • Wide Compatibility: JEDEC compliance ensures compatibility with a broad range of platforms and devices.
  • Improved Responsiveness: Faster data access translates to quicker application loading times and smoother multitasking.

Additional Details

The H5TC2G63DFR-PBA's specific clock speed and timing characteristics are crucial for system design. Refer to the official datasheet for detailed specifications including voltage requirements, timing parameters (CAS latency, RAS to CAS delay, etc.), operating temperature ranges, and recommended PCB layout guidelines. Proper termination and decoupling are essential for optimal performance and signal integrity at high speeds.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,323 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess