EN
  • EN
  • DE

H9HQ21AFAMADAR-KEM

Part No H9HQ21AFAMADAR-KEM
Manufacturer Hynix Semiconductor
Catalog DDR
Description uMCP 256GB UFS2.1 + 8GB(64Gb) LPDDR4X-4266
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955827-H9HQ21AFAMADAR-KEM
Series *
Ultra Librarian 3D Model Ultra Librarian H9HQ21AFAMADAR-KEM CAD Model

Description

The H9HQ21AFAMADAR-KEM is a type of DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. It is designed for high-speed data transfer and is commonly used in various electronic devices that require fast and efficient memory.

Applications

  • Smartphones: Used as the main memory for running applications and operating systems.
  • Tablets: Provides high-speed memory for multitasking and running demanding applications.
  • Mobile Devices: Integrated into various portable devices requiring efficient memory performance.
  • Embedded Systems: Employed in systems needing reliable and high-speed data storage and retrieval.

Features

  • High-Speed Data Transfer: Designed for rapid data access and transfer rates, improving overall system performance.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • High Density: Offers a large storage capacity in a compact form factor.
  • Reliable Performance: Built with robust manufacturing processes to ensure stable and consistent operation.

Benefits

  • Improved Performance: Enhances the speed and responsiveness of electronic devices.
  • Extended Battery Life: Reduces power consumption, allowing for longer usage times in portable applications.
  • Increased Storage Capacity: Provides ample memory for storing large amounts of data and applications.
  • Enhanced Multitasking: Enables smooth and efficient multitasking capabilities.

Additional Details

The H9HQ21AFAMADAR-KEM is typically packaged as a multi-chip package (MCP) or a discrete memory chip, depending on the application requirements. It conforms to industry standards for DDR memory, ensuring compatibility with a wide range of devices. The memory component is rigorously tested to meet stringent quality and reliability standards.

The specific data rate, voltage requirements, and operating temperature range are defined in the product datasheet. System designers must adhere to these specifications to ensure optimal performance and reliability. Proper handling and storage are also important to prevent damage and maintain the integrity of the memory component. It is crucial to consult the manufacturer's documentation for detailed information and guidelines regarding the use of this memory.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess