EN
  • EN
  • DE

HMA41GR7AFR4N-UH

Part No HMA41GR7AFR4N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946949-HMA41GR7AFR4N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GR7AFR4N-UH CAD Model

Description

The HMA41GR7AFR4N-UH is a DDR4 SDRAM module manufactured by Hynix Semiconductor. It is designed for use in desktop computers, workstations, and servers to provide high-speed memory access for demanding applications. This memory module offers a balance of performance, power efficiency, and reliability.

Applications

  • Desktop Computers: As main system memory for running operating systems and applications.
  • Workstations: For demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Servers: Provides high-capacity memory for server applications and virtualization.
  • Gaming PCs: Enhances gaming performance by providing fast memory access.
  • High-Performance Computing (HPC): Used in HPC clusters for data-intensive computations.

Features

  • DDR4 Technology: Utilizes DDR4 SDRAM technology for increased bandwidth and lower power consumption compared to previous generations.
  • Capacity: Specifies the total memory capacity of the module (e.g., 8GB, 16GB).
  • Speed: Indicates the data transfer rate of the module (e.g., 2133MHz, 2400MHz).
  • Form Factor: Designed for use in standard DIMM slots.
  • Error Correction: May include error-correcting code (ECC) for improved data integrity in critical applications.

Benefits

  • Improved Performance: DDR4 technology provides faster data access and processing speeds.
  • Lower Power Consumption: Reduces energy consumption compared to older memory technologies.
  • Increased System Responsiveness: Enables smoother multitasking and faster application loading times.
  • Enhanced Reliability: Error correction features help prevent data corruption and system crashes.
  • Scalability: Allows for easy memory upgrades to meet growing system requirements.

Additional Details

The HMA41GR7AFR4N-UH memory module is designed to meet industry standards for DDR4 SDRAM. It requires a specific voltage supply and must be installed in compatible DIMM slots. The module's performance is influenced by factors such as the system's chipset, CPU, and other memory modules. Proper installation and configuration are essential for optimal performance and stability. Refer to the manufacturer's specifications for detailed information on operating conditions and compatibility.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess