EN
  • EN
  • DE

LTC2870IUFD#TRPBF

Part No LTC2870IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Ms-Interface Rs232/Rs485 Multiprotocol Transceiver With Integrated Termination (Shared I/O)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Data Rate 20 Mbps
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 28
Number of Transceivers 1
Operating Supply Voltage 3.3 V
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1032332-LTC2870IUFD#TRPBF
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2870IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2870IUFD#TRPBF High Performance RS485/RS232 Transceiver

The LTC2870IUFD#TRPBF from Analog Devices Inc. is a robust and versatile transceiver that supports both RS485 and RS232 communication protocols, providing a highly integrated solution for serial data transmission in a wide range of applications. Designed with the modern industrial environment in mind, this product ensures reliable communication even in electrically noisy conditions.

Encased in a compact 20-pin QFN package, the LTC2870 features multiple configuration options that can be set via an external configuration pin or through a software interface. This flexibility allows designers to easily switch between various interface standards, making the device suitable for multiprotocol systems.

The transceiver operates over a single 3V to 5.5V supply range, which ensures compatibility with a broad spectrum of logic levels and thus simplifies the power supply design. Its low operating current and shutdown current make it an energy-efficient choice for battery-powered and power-sensitive applications.

The LTC2870IUFD#TRPBF is capable of withstanding electrostatic discharge (ESD) events up to ±15kV on the transceiver's bus pins, offering a high degree of protection against transient voltage spikes. This characteristic is particularly important in industrial environments where long cable runs can accumulate significant static charges.

For RS485 applications, the device supports up to 20Mbps data rates, while for RS232 operation, it can handle data rates up to 1Mbps. The LTC2870 also features a half-duplex switch control that allows for easy management of the transceiver's direction, adding to its versatility.

With integrated cable termination features and a built-in receiver fail-safe function, the LTC2870IUFD#TRPBF ensures a reliable communication link by providing a known output state when the inputs are left open, shorted, or idle. This makes it an ideal choice for critical applications where data integrity is paramount.

Analog Devices Inc. has a reputation for high-quality, reliable components, and the LTC2870IUFD#TRPBF is no exception. It is a top choice for engineers and designers looking for a transceiver that can handle the demands of both RS485 and RS232 communications with ease.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4829 $61.9316
8+ $12.7039 $101.6312
13+ $12.3069 $159.9897
17+ $11.9099 $202.4683
22+ $11.5129 $253.2838
30+ $10.3219 $309.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess