EN
  • EN
  • DE

HMC252QS24TR

Part No HMC252QS24TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP6T 3GHZ 24QSOP / RF Switch IC General Purpose SP6T 3 GHz 50Ohm 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP6T
Frequency Range 0Hz ~ 3GHz
Isolation 29dB
Insertion Loss 1.3dB
Test Frequency 3GHz
P1dB 24dBm
IIP3 46dBm
Impedance 50Ohm
Voltage - Supply 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number HMC252
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873733-HMC252QS24TR
Ultra Librarian 3D Model Ultra Librarian HMC252QS24TR CAD Model

Description

Product Overview: HMC252QS24TR by Analog Devices Inc.

The HMC252QS24TR is a high-performance, non-reflective Single Pole Six Throw (SP6T) switch designed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is a critical building block in RF and microwave signal routing, suitable for a wide range of applications including wireless infrastructure, test equipment, and satellite communications.

Key Features

  • Frequency Range: The switch operates over a broad frequency range from DC to 3 GHz, ensuring its compatibility with various signal types and making it an excellent choice for multi-band devices.
  • High Isolation: It offers high isolation between ports, typically greater than 40 dB, which minimizes signal leakage and enhances overall system performance.
  • Low Insertion Loss: With an insertion loss of typically less than 1.5 dB, the HMC252QS24TR preserves signal integrity and maintains strong signal transmission through the switch.
  • High Linearity: Exhibiting high linearity with an input IP3 of +55 dBm, this switch can handle high power levels while maintaining signal fidelity, making it ideal for both transmit and receive signal chain applications.
  • Non-Reflective Design: The non-reflective nature of the switch ports when in the "off" state helps to prevent signal reflections that could degrade performance.
  • Single Control Voltage: The switch operates with a single positive control voltage, simplifying the control interface and reducing the complexity of the surrounding circuitry.

Package and Quality

The HMC252QS24TR is housed in a compact 24-lead QSOP surface-mount package, which is conducive to space-constrained applications. The small footprint of the package allows for efficient use of PCB real estate, making it a practical choice for dense circuit designs.

Analog Devices Inc. ensures the highest quality and reliability of their components. The HMC252QS24TR is built to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions. Its robust design is suited for both commercial and military applications where consistent operation is critical.

With its combination of performance, quality, and versatility, the HMC252QS24TR from Analog Devices Inc. stands out as an exceptional choice for designers looking to optimize their RF and microwave signal routing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5634 $66.9438
15+ $7.8471 $117.7065
23+ $7.6022 $174.8506
32+ $7.3562 $235.3984
41+ $7.1113 $291.5633
55+ $6.3756 $350.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess