EN
  • EN
  • DE

HMA42GR7AFR4N-VK

Part No HMA42GR7AFR4N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946576-HMA42GR7AFR4N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA42GR7AFR4N-VK CAD Model

Description

The HMA42GR7AFR4N-VK is a 16GB DDR4 2133MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. It's designed for servers and high-performance workstations that require error correction and enhanced stability. This module operates at 1.2V, adhering to the DDR4 low-voltage standard, and features a 288-pin interface.

Applications

  • Servers
  • High-Performance Workstations
  • Cloud Computing Platforms
  • Virtualization Environments
  • Data Centers

Features

  • 16GB Capacity: Provides substantial memory capacity for demanding server workloads.
  • DDR4 Technology: Utilizes DDR4 architecture for improved speed and power efficiency.
  • 2133MHz Speed: Operates at a frequency of 2133MHz for fast data transfer.
  • ECC (Error Correcting Code): Detects and corrects memory errors, ensuring data integrity.
  • RDIMM (Registered DIMM): Includes a register that buffers commands, addresses, and control signals, improving signal integrity and stability.
  • 1.2V Voltage: Low-voltage operation reduces power consumption and heat generation.
  • 288-Pin Interface: Standard DDR4 RDIMM interface for compatibility with server motherboards.

Benefits

  • Enhanced Data Integrity: ECC functionality prevents data corruption and system crashes.
  • Improved System Stability: The register enhances signal integrity, leading to more reliable operation.
  • Increased Performance: Fast memory speeds improve application responsiveness and overall system performance.
  • Energy Efficiency: Low voltage operation reduces power consumption and lowers operating costs.
  • Scalability: Allows for expanding memory capacity to meet growing workload demands.

Additional Details

The HMA42GR7AFR4N-VK module is a dual-rank module, indicating that memory chips are organized in two ranks on the module. This configuration can improve memory interleaving and performance. The ECC functionality is crucial for server environments where data integrity is paramount. The RDIMM design helps to reduce the load on the memory controller, enabling the system to support larger memory configurations. This memory module complies with JEDEC standards, ensuring compatibility with a wide range of server platforms. The module's 2133MHz speed corresponds to PC4-17000. It’s specifically engineered for server and workstation environments needing high reliability and data protection.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess