EN
  • EN
  • DE

HMA42GR7MFR4N-UH

Part No HMA42GR7MFR4N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946883-HMA42GR7MFR4N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA42GR7MFR4N-UH CAD Model

Description

The HMA42GR7MFR4N-UH is a 16GB DDR4-2133 Registered ECC DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is specifically designed for servers and workstations that require high capacity, high-performance, and reliable memory. Registered ECC memory enhances data integrity by detecting and correcting single-bit errors and is designed to handle larger memory loads.

Applications

  • Servers: Used in servers to support virtualization, database management, and other server applications.
  • Workstations: Employed in professional workstations for CAD, video editing, and scientific computing, where large memory capacities are required.
  • Data Centers: Suitable for use in data centers for high-density memory configurations.
  • Cloud Computing: Used in cloud computing environments for virtual machine hosting and application delivery.
  • High-Performance Computing (HPC): Deployed in HPC clusters for scientific simulations and data analysis.

Features

  • 16GB Capacity: Provides 16GB of memory capacity.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for high-speed data transfer.
  • 2133MHz Clock Speed: Operates at a clock speed of 2133MHz.
  • Registered ECC (Error-Correcting Code): Detects and corrects single-bit memory errors with added register for improved signal integrity.
  • RDIMM (Registered DIMM): Designed for use in systems that support registered memory.
  • 288-Pin Connector: Features a 288-pin connector for DDR4 memory slots.

Benefits

  • High Capacity: 16GB capacity supports memory-intensive applications.
  • Improved Performance: High-speed DDR4 memory enhances system performance.
  • Data Integrity: ECC memory ensures data integrity and reduces the risk of data corruption.
  • Increased Reliability: Registered design and high-quality components contribute to system reliability.
  • Compatibility: Designed to be compatible with systems that support DDR4 Registered ECC DIMM memory.

Additional Details

The HMA42GR7MFR4N-UH is designed to operate at a voltage of 1.2V. The module complies with JEDEC standards for DDR4 memory. Hynix datasheets provide detailed information on the timing parameters, power consumption, and thermal characteristics of the memory module. It is crucial to check the motherboard or system documentation to ensure compatibility with DDR4 Registered ECC DIMM memory before installation. Registered memory is essential in server environments to maintain signal integrity and handle larger memory configurations. The 'UH' suffix likely denotes specific production or testing criteria associated with server-grade memory modules.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess