EN
  • EN
  • DE

M5M44100BL-7

Part No M5M44100BL-7
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074203-M5M44100BL-7
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M44100BL-7 CAD Model

Description

The M5M44100BL-7 is a 4M-bit Static Random Access Memory (SRAM) manufactured by Mitsubishi Electric. It is organized as 512K words x 8 bits and provides fast, reliable data storage. The '-7' indicates the access time in nanoseconds.

Applications:

  • Cache Memory: Used in processors and embedded systems to provide fast access to frequently used data.
  • Buffer Memory: Employed as buffer memory in data acquisition systems, communication devices, and other applications requiring temporary storage.
  • High-Performance Computing: Found in high-performance computing systems where fast memory access is critical.
  • Industrial Control Systems: Used in industrial automation equipment requiring high-speed data processing.
  • Medical Imaging Systems: Utilized in medical imaging systems where fast data capture and processing are essential.

Features:

  • 4M-bit (512K x 8) capacity: Offers a substantial amount of fast-access memory.
  • Fast Access Time: Provides a fast access time of 7ns, enabling very quick data retrieval and storage.
  • Single 5V Power Supply: Operates on a standard 5V power supply, simplifying system integration.
  • Low Power Consumption: Designed for relatively low power consumption, making it suitable for a variety of applications.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Three-State Outputs: Enables easy memory expansion and allows multiple devices to share the same data bus.
  • Fully Static Operation: Requires no refresh cycles, simplifying memory control and timing.

Benefits:

  • High-Speed Operation: Extremely fast access time significantly improves system performance.
  • Easy to Use: Static operation simplifies system design and reduces development time.
  • Relatively Low Power Consumption: Reduces power dissipation, making it suitable for a wider range of applications.
  • Reliable Data Storage: Provides stable and reliable data storage for demanding applications.

Additional Details:

The M5M44100BL-7 typically comes in a variety of package types, including SOJ and TSOP. The SRAM cell technology ensures fast and reliable data storage. The BL designation likely refers to a specific package type or manufacturing process. The device is well-suited for applications where speed is paramount and a moderate level of power consumption is acceptable.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess