EN
  • EN
  • DE

HMA451R7MFR8N-TF

Part No HMA451R7MFR8N-TF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947194-HMA451R7MFR8N-TF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA451R7MFR8N-TF CAD Model

Description

The Hynix HMA451R7MFR8N-TF is a 4GB DDR4-2133 ECC Registered DIMM (RDIMM) memory module, primarily designed for server and workstation applications requiring reliable and high-performance memory. This module utilizes advanced DDR4 technology to deliver faster data transfer rates and improved energy efficiency compared to previous generations. The ECC (Error-Correcting Code) feature ensures data integrity by detecting and correcting errors, making it ideal for critical applications where data accuracy is paramount.

Applications

  • Servers (Web, Database, Application)
  • Workstations (CAD/CAM, Digital Content Creation)
  • Data Centers
  • Cloud Computing Environments
  • Enterprise Networking Equipment

Features

  • 4GB Capacity: Offers a sufficient memory capacity for a variety of server and workstation workloads.
  • DDR4 Technology: Utilizes the latest DDR4 standard, providing faster speeds and improved power efficiency.
  • 2133MHz Speed: Operates at a frequency of 2133MHz, enabling quick data access and transfer.
  • ECC Registered DIMM (RDIMM): Provides error detection and correction capabilities, enhancing data reliability. The 'Registered' component buffers command and address signals to improve stability in high-density memory configurations.
  • 288-Pin DIMM: Compatible with standard DDR4 DIMM slots on supported motherboards.
  • 1.2V Operating Voltage: Low voltage operation reduces power consumption and heat generation.

Benefits

  • Improved System Stability: ECC functionality prevents data corruption and reduces the risk of system crashes.
  • Increased Data Integrity: Ensures accurate data storage and retrieval, crucial for critical applications.
  • Enhanced Performance: Faster data transfer rates improve application responsiveness and overall system performance.
  • Reduced Power Consumption: Low voltage operation minimizes energy usage, lowering operating costs.
  • Easy Installation: Standard DIMM form factor allows for simple installation and upgrades.
  • Optimized for Server and Workstation Environments: Designed to meet the demands of demanding applications, ensuring stable and reliable operation.

Additional Details

The HMA451R7MFR8N-TF is designed to meet the stringent requirements of enterprise-class computing environments. The Registered DIMM (RDIMM) design incorporates a register between the memory controller and the DRAM chips, which helps to buffer command, address, and control signals. This improves signal integrity and allows for higher memory densities and faster speeds. The 1.2V operating voltage reduces power consumption compared to earlier DDR generations, contributing to lower operating costs and reduced heat generation. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. The combination of DDR4 technology, ECC functionality, and Registered design makes the HMA451R7MFR8N-TF an excellent choice for servers and workstations requiring reliable, high-performance memory. It is built using high-quality components and undergoes rigorous testing to ensure reliable operation in demanding environments.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess