EN
  • EN
  • DE

HMA81GR7CJR8N-WMT8

Part No HMA81GR7CJR8N-WMT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946336-HMA81GR7CJR8N-WMT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7CJR8N-WMT8 CAD Model

Description

The HMA81GR7CJR8N-WMT8 is an 8GB DDR4 ECC Registered DIMM (RDIMM) from Hynix Semiconductor. It is specifically designed for server and workstation environments that require high levels of data integrity and system reliability. The ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, preventing data corruption and system crashes. The RDIMM design ensures stable operation and improved performance compared to unbuffered DIMMs.

Applications:

  • Server Systems
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing Infrastructure
  • Virtualization Environments

Features:

  • 8GB Capacity: Provides ample memory capacity for demanding server and workstation applications.
  • DDR4 Technology: Offers improved speed, bandwidth, and energy efficiency compared to DDR3.
  • ECC Registered DIMM (RDIMM): Ensures data integrity by detecting and correcting single-bit errors.
  • 3200MHz Clock Speed: Delivers fast data transfer rates for quick memory access.
  • 288-Pin DIMM: Standard form factor for DDR4 memory modules in server and workstation systems.

Benefits:

  • Enhanced Data Integrity: ECC functionality prevents data corruption and system instability, ensuring reliable operation.
  • Improved System Reliability: Registered design enhances signal integrity, allowing for stable operation at higher speeds and memory densities.
  • Increased Performance: DDR4 technology provides faster data transfer rates, boosting overall system performance.
  • Reduced Power Consumption: DDR4 operates at a lower voltage compared to DDR3, reducing power consumption and heat generation.
  • Long-Term Reliability: Hynix Semiconductor is a reputable manufacturer known for producing high-quality memory modules for demanding environments.

Additional Details:

The HMA81GR7CJR8N-WMT8 operates at a voltage of 1.2V and adheres to JEDEC standards. The registered design includes a register between the DRAM and the system's memory controller, which improves signal quality and stability, especially in systems with multiple memory modules. Consult the Hynix Semiconductor datasheet for detailed specifications, including timing parameters, thermal characteristics, and compatibility information. This memory module is specifically designed for use in systems that support DDR4 ECC Registered DIMMs and require the highest levels of data integrity and reliability for critical applications.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess