EN
  • EN
  • DE

SED1100X

Part No SED1100X
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 318359-SED1100X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SED1100X CAD Model

Description

The SED1100X is a display controller manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to drive various types of LCD panels, providing the necessary control signals and data formatting to display images and text. This controller is suitable for applications requiring a clear and reliable display interface.

Applications:

  • Industrial control panels: Used to display process data, alarms, and other critical information in industrial environments.
  • Medical equipment: Integrated into medical devices to display patient data and diagnostic information.
  • Point-of-sale (POS) systems: Used in retail environments for displaying transaction details and customer information.
  • Test and measurement equipment: Provides a display interface for instruments used in laboratory and field testing.
  • Automotive displays: Can be used in dashboard displays and other in-car information systems.

Features:

  • LCD panel interface: Supports a wide range of LCD panel resolutions and technologies.
  • Built-in display memory: Includes memory for storing display data, reducing the need for external memory.
  • Graphics acceleration: Provides hardware acceleration for common graphics operations, improving display performance.
  • Multiple display modes: Supports various display modes, including text and graphics modes.
  • Integrated power management: Optimizes power consumption for battery-powered applications.
  • Flexible interface options: Supports various interface options, such as SPI and parallel interfaces.
  • Gamma correction: Allows for fine-tuning of display brightness and contrast.

Benefits:

  • Improved display quality: Provides clear and sharp images on LCD panels.
  • Reduced system complexity: Integrates multiple display functions into a single chip, simplifying system design.
  • Lower power consumption: Optimizes energy usage, extending battery life in portable applications.
  • Increased system performance: Hardware acceleration improves display performance and reduces CPU load.
  • Cost-effective solution: Reduces the overall cost of display systems by integrating multiple functions.

Additional Details:

The SED1100X typically includes a comprehensive set of software libraries and development tools to facilitate display development. The specific technical specifications, such as the maximum display resolution, memory size, and operating voltage, vary depending on the exact model and configuration. Datasheets from Epson Electronics America Inc-Semiconductor Div provide detailed information about these specifications.

Furthermore, this display controller often incorporates features such as backlight control and touch screen interface support. These features enhance the user experience and make the SED1100X a versatile solution for a wide range of display applications. It is designed to meet the stringent requirements of modern embedded systems, offering a reliable and high-performance display interface.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess