EN
  • EN
  • DE

HMA82GR7DJR8N-VKT3

Part No HMA82GR7DJR8N-VKT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946596-HMA82GR7DJR8N-VKT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7DJR8N-VKT3 CAD Model

Description

The Hynix Semiconductor HMA82GR7DJR8N-VKT3 is a DDR4 SDRAM memory module. DDR4 (Double Data Rate 4) is a type of synchronous dynamic random-access memory with a high bandwidth interface. This module is designed for use in desktop computers, laptops, and servers to provide fast and efficient memory performance. Hynix Semiconductor is a major manufacturer of memory chips and modules, and their products are known for their quality and reliability.

Applications

  • Desktop computers for gaming, content creation, and general productivity tasks.
  • Laptop computers to improve multitasking capabilities and application responsiveness.
  • Servers for handling data processing, virtualization, and cloud computing workloads.
  • Workstations for professional applications such as video editing, 3D rendering, and CAD design.
  • High-performance computing (HPC) systems for scientific research and simulations.

Features

  • DDR4 technology for increased bandwidth and faster data transfer rates compared to previous generations.
  • High memory capacity, providing ample space for running multiple applications and handling large datasets.
  • Low voltage operation, reducing power consumption and heat generation.
  • Error correction code (ECC) option available for enhanced data integrity (if specified in the product details).
  • Compatibility with a wide range of motherboards and systems supporting DDR4 memory.

Benefits

  • Improved system performance by providing faster access to data and reduced latency.
  • Enhanced multitasking capabilities, allowing users to run multiple applications simultaneously without performance degradation.
  • Increased responsiveness of applications and operating systems.
  • Reduced energy consumption, contributing to longer battery life in laptops and lower operating costs in servers.
  • Enhanced system stability and data integrity, especially with ECC memory.

Additional Details

The HMA82GR7DJR8N-VKT3 memory module operates at a specific clock speed (e.g., 2133 MHz, 2400 MHz, 2666 MHz) and has a specific timing configuration (e.g., CAS latency). These parameters affect the overall performance of the memory. The module is typically available in various capacities (e.g., 4GB, 8GB, 16GB). The form factor (DIMM or SODIMM) determines its compatibility with different types of systems. Always refer to the product datasheet for precise specifications, including memory capacity, clock speed, timing parameters, voltage requirements, and supported features. Proper installation and configuration of the memory module are essential for optimal performance and system stability. Ensure compatibility with the motherboard and operating system before installation.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess