EN
  • EN
  • DE

HMA82GR8AFR8N-VK

Part No HMA82GR8AFR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946608-HMA82GR8AFR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR8AFR8N-VK CAD Model

Description

The Hynix HMA82GR8AFR8N-VK is a 16GB DDR4-2133 Registered ECC server memory module. Designed for servers and high-performance workstations, this module delivers improved stability and data integrity for mission-critical applications.

Applications

  • Servers requiring high-capacity and reliable memory
  • Workstations for professional applications like video editing, 3D rendering, and data analysis
  • Virtualization environments
  • Cloud computing infrastructure
  • Data centers

Features

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2133MHz (PC4-2133)
  • Module Type: Registered DIMM (RDIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx8
  • Voltage: 1.2V
  • CAS Latency: CL15

Benefits

  • Increased Server Performance: High capacity and speed allow for smoother multitasking and faster data processing in server environments.
  • Enhanced System Stability: ECC memory corrects single-bit errors, preventing data corruption and system crashes.
  • Improved Reliability: The registered design improves signal integrity and reduces the risk of errors, particularly in high-density configurations.
  • Optimized for Demanding Applications: Designed to handle the intensive workloads associated with server and workstation applications.
  • Reduced Downtime: ECC functionality minimizes the likelihood of system failures due to memory errors, leading to less downtime.

Additional Details

The HMA82GR8AFR8N-VK is compatible with a wide range of server motherboards that support DDR4 RDIMM memory. It operates at a low voltage of 1.2V, reducing power consumption and heat generation. The 2Rx8 configuration indicates the module has two ranks and an 8-bit wide data path per rank. It is a crucial component for building reliable and high-performance server systems.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess