EN
  • EN
  • DE

C1210Y104K1RACTU

Part No C1210Y104K1RACTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description Floating Electrode Design with Flexible Termination System (FF-CAP), X7R Dielectric, 6.3 – 250 VDC (Commercial & Automotive Grade)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 1158348-C1210Y104K1RACTU
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1210Y104K1RACTU CAD Model

Description

The C1210Y104K1RACTU is a multilayer ceramic capacitor (MLCC) from Kemet, designed for general-purpose applications within electronic circuits. It's used for decoupling, bypassing, and filtering, offering a good balance between size, capacitance, and voltage rating.

Applications

  • Decoupling in power supplies
  • Bypassing high-frequency noise
  • Filtering signal lines
  • General-purpose use in electronic circuits
  • Consumer electronics

Features

  • 1210 case size
  • Capacitance of 0.1µF (100nF)
  • Voltage rating of 100V
  • X7R dielectric
  • Surface Mount Technology (SMT)

Benefits

  • Stable capacitance over temperature variations
  • Reduces noise and ripple in electronic circuits
  • Compact size for high-density board layouts
  • Suitable for automated assembly processes
  • Compliant with RoHS standards

Specifications

The C1210Y104K1RACTU features a capacitance of 0.1µF (100nF) with a tolerance of ±10%. The voltage rating is 100V. Its X7R dielectric ensures that the capacitance remains relatively stable over a temperature range of -55°C to +125°C, with a maximum capacitance change of ±15%. Housed in a 1210 surface mount package, it's ideal for automated assembly processes. The insulation resistance is very high, typically exceeding 10 GΩ. The dissipation factor is generally less than 2.5% at 1 kHz. Widely used in diverse electronic devices such as computers, mobile phones, and industrial equipment, its small size and reliable performance make it a popular choice for contemporary electronic designs.

The X7R dielectric ensures the capacitance remains within a reasonable range despite temperature fluctuations. It is also lead-free and RoHS compliant, meeting environmental standards. The C1210Y104K1RACTU offers a reliable solution for designers needing stable and dependable capacitance in a compact package.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess