EN
  • EN
  • DE

HMA851U6DJR6N-XN

Part No HMA851U6DJR6N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 512Mx64 UDIMM 1Rx16 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946004-HMA851U6DJR6N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMA851U6DJR6N-XN CAD Model

Description

The Hynix Semiconductor HMA851U6DJR6N-XN is a 4GB DDR4 SDRAM memory module, designed to provide a performance boost for desktop computers, workstations, and other compatible systems. This UDIMM (Unbuffered Dual In-Line Memory Module) is a reliable and efficient solution for increasing memory capacity and improving overall system responsiveness.

Applications

  • Desktop Computers: Enhances the performance of everyday tasks such as web browsing, document editing, and multimedia playback.
  • Workstations: Provides the necessary memory for demanding applications like video editing, 3D rendering, and CAD software.
  • Gaming PCs: Improves gaming performance by reducing lag and increasing frame rates, allowing for smoother gameplay.
  • Office Systems: Boosts the efficiency of office applications, improving productivity and reducing wait times.

Features

  • Capacity: 4GB of DDR4 memory.
  • Form Factor: UDIMM (Unbuffered DIMM).
  • Speed: Operates at standard DDR4 speeds, commonly 2133MHz or 2400MHz, depending on the system's specifications.
  • Voltage: Low voltage operation at 1.2V, reducing power consumption and heat generation.
  • Error Correction: Non-ECC (Error-Correcting Code).
  • Pin Count: 288-pin.

Benefits

  • Increased System Speed: Improves overall system performance and responsiveness.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Reduced Loading Times: Decreases the time required to load applications, files, and games.
  • Energy Efficiency: Low voltage design helps reduce power consumption and lowers heat output.
  • Reliability: Hynix Semiconductor is a reputable manufacturer known for producing reliable and high-quality memory products.

Additional Details

The HMA851U6DJR6N-XN module is designed to comply with JEDEC standards, ensuring broad compatibility with DDR4-compatible systems. It features high-quality components and undergoes rigorous testing to ensure stable and dependable performance. The UDIMM form factor allows for easy installation in most desktop and workstation systems. DDR4 memory offers significant advancements over previous generations, including faster speeds, lower power consumption, and increased memory density. This module is an excellent choice for upgrading existing systems or building new ones that require high-performance memory.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess