EN
  • EN
  • DE

HMAA2GU6AJR8N-VK

Part No HMAA2GU6AJR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx64 UDIMM 1Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946405-HMAA2GU6AJR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA2GU6AJR8N-VK CAD Model

Description

The HMAA2GU6AJR8N-VK is a DDR4 SDRAM memory module manufactured by Hynix Semiconductor. It's engineered to provide high-speed and reliable performance in a variety of computing applications, from desktop PCs to servers and workstations.

Applications:

  • Desktop PCs: Enhancing system performance for gaming, content creation, and everyday computing tasks.
  • Workstations: Supporting demanding applications such as CAD, video editing, and scientific simulations.
  • Servers: Providing stable and fast memory for server applications, virtualization, and data processing.
  • High-Performance Computing: Used in environments where rapid data processing is crucial.

Features:

  • DDR4 Technology: Leverages the advanced DDR4 SDRAM architecture, offering increased bandwidth and lower power consumption compared to previous DDR generations.
  • High Capacity: Provides a generous memory capacity for running multiple applications simultaneously and handling large datasets efficiently.
  • Fast Clock Speed: Operates at a high clock frequency, enabling rapid data transfer rates and reduced latency.
  • Unbuffered DIMM (UDIMM): Designed as an unbuffered DIMM, making it suitable for a wide range of consumer and enterprise applications.
  • Reliable Performance: Manufactured by Hynix, a leading memory manufacturer, ensuring high quality and reliability.

Benefits:

  • Improved System Responsiveness: Enhances overall system performance and reduces loading times for applications and files.
  • Enhanced Multitasking: Allows users to run multiple applications concurrently without experiencing performance degradation.
  • Increased Productivity: Enables users to work more efficiently by handling complex tasks and large files with ease.
  • Smooth Gaming Experience: Provides smoother frame rates and reduced lag for an improved gaming experience.
  • Energy Efficiency: DDR4 technology offers lower power consumption compared to DDR3, contributing to reduced energy costs and heat generation.

Additional Details:

Specific details such as the exact capacity (e.g., 8GB, 16GB, 32GB), clock speed (e.g., 2133MHz, 2400MHz, 2666MHz), and voltage requirements may vary depending on the specific configuration of the HMAA2GU6AJR8N-VK module. Refer to the product datasheet or manufacturer's specifications for detailed information. The module is designed to meet industry standards for compatibility and reliability. It is suitable for use in systems that support DDR4 UDIMM memory modules.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess