EN
  • EN
  • DE

HYS64V32220GU-7.5-C2

Part No HYS64V32220GU-7.5-C2
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description PC133 32Mx64-75 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952045-HYS64V32220GU-7.5-C2
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64V32220GU-7.5-C2 CAD Model

Description

The HYS64V32220GU-7.5-C2 is a 32MB Synchronous DRAM (SDRAM) DIMM module manufactured by Infineon Technologies. This memory module is designed for use in desktop computers and other systems requiring reliable memory performance.

Applications:

  • Desktop PCs
  • Legacy Computer Systems
  • Industrial Control Systems
  • Embedded Systems

Features:

  • Capacity: 32MB
  • Memory Type: SDRAM
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Speed Grade: Likely PC133 (Based on 7.5, potentially indicating 7.5ns access time.)
  • Data Width: 64-bit
  • Operating Voltage: 3.3V

Benefits:

  • Improved System Performance: SDRAM technology provides faster data access compared to older memory types.
  • Reliable Operation: Infineon Technologies is a reputable manufacturer known for producing reliable memory modules.
  • Easy Installation: DIMM form factor allows for easy installation and removal.
  • Cost-Effective Upgrade: Provides a cost-effective way to increase the memory capacity of older systems.

Additional Details:

The HYS64V32220GU-7.5-C2 SDRAM module is designed to meet industry standards for SDRAM technology. It supports standard SDRAM features such as burst mode operation and auto-refresh. The C2 likely refers to a specific timing or revision. Refer to the official datasheet for detailed specifications, including timing parameters, voltage requirements, and pinout information.

This SDRAM DIMM would typically be found in older desktop computers that utilize SDRAM as their main system memory. While newer systems use DDR SDRAM and its successors, SDRAM modules like this one are still essential for maintaining or upgrading older systems.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess