EN
  • EN
  • DE

DS10CP154ATSQX/NOPB

Part No DS10CP154ATSQX/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 4X4 40WQFN / Digital Crosspoint Single 4x4 1.5Gbps 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x6)
Win Source Part Number 772880-DS10CP154ATSQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS10CP154A
Introduction Date August 12, 2008
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS10CP154ATSQX/NOPB CAD Model

Description

The DS10CP154ATSQX/NOPB is a high-performance, low-power, quad channel 10 Gbps CML buffer/repeater designed by Texas Instruments. It is tailored for demanding applications in the field of high-speed data transmission. This device is an ideal solution for extending the reach and improving the signal integrity of high-speed serial links in applications such as backplane data channels, cable extenders, and high-resolution video transmission systems.

Key Features

  • High Data Rate: Supports data rates up to 10 Gbps per channel, making it suitable for high-speed data transfer applications.
  • Quad Channel: Features four independent channels, allowing for efficient data management and increased throughput.
  • Low Power Consumption: Optimized for energy efficiency, which reduces thermal footprint and operational costs.
  • Signal Conditioning: Includes signal conditioning features such as input equalization and output de-emphasis to enhance signal integrity over long cables and backplanes.
  • Programmable: Offers programmable settings for various levels of input equalization and output de-emphasis to match specific channel requirements.
  • Small Form Factor: Available in a compact WQFN-16 package, suitable for space-constrained applications.

Applications

  • High-speed backplane and cable data communication
  • High-resolution video transmission systems
  • Data center and enterprise networking equipment
  • Serial digital interface (SDI) for broadcast video

Quality and Reliability

The DS10CP154ATSQX/NOPB is designed to meet the stringent requirements of industrial and commercial applications. Texas Instruments' commitment to quality ensures that this product delivers reliable performance and longevity, even under challenging environmental conditions. It is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Ordering Information

For detailed product specifications, sample requests, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor. The part number DS10CP154ATSQX/NOPB ensures that you are getting the genuine product with the full backing of Texas Instruments' support and warranty.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4744 $65.8976
8+ $13.5174 $108.1392
12+ $13.0950 $157.1400
16+ $12.6726 $202.7616
21+ $12.2502 $257.2542
28+ $10.9829 $307.5212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,412 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess