EN
  • EN
  • DE

HMAA4GR7AJR8N-WM

Part No HMAA4GR7AJR8N-WM
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 4Gx72 ECC Reg/RDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946265-HMAA4GR7AJR8N-WM
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GR7AJR8N-WM CAD Model

Description

The Hynix HMAA4GR7AJR8N-WM is a 32GB (4x8GB) DDR4-2400 ECC Registered DIMM (RDIMM) memory module kit, designed for servers and high-performance workstations. This module provides a substantial memory capacity increase to support demanding applications and workloads.

Applications

  • Servers: Ideal for use in servers to handle large datasets, virtual machines, and other server-intensive applications.
  • Workstations: Suitable for high-performance workstations used for video editing, 3D rendering, scientific simulations, and other demanding tasks.
  • Cloud Computing: Supports cloud computing environments requiring high memory capacity and reliability.
  • Data Centers: Used in data centers to improve performance and handle large-scale data processing.

Features

  • Capacity: 32GB (4 x 8GB) DDR4 memory module kit.
  • Form Factor: RDIMM (Registered DIMM).
  • Speed: DDR4-2400 (2400MHz).
  • Error Correction: ECC (Error-Correcting Code).
  • Voltage: 1.2V.
  • Pin Count: 288-pin.

Benefits

  • High Capacity: Provides a large memory capacity for demanding applications and workloads.
  • Error Correction: ECC functionality ensures data integrity and system stability, reducing the risk of data corruption and system crashes.
  • Improved Performance: Enhances the overall performance of servers and workstations by providing ample memory for running multiple applications and handling large datasets.
  • Reliability: Hynix Semiconductor is a well-known and reputable manufacturer of memory products, ensuring high quality and reliability.
  • Energy Efficiency: Low voltage operation (1.2V) reduces power consumption and heat generation, contributing to energy savings and improved system cooling.

Additional Details

The HMAA4GR7AJR8N-WM module is designed to comply with JEDEC standards, ensuring compatibility with a wide range of server and workstation platforms. The Registered DIMM (RDIMM) design includes a register that buffers the address, command, and control signals, reducing the electrical load on the memory controller and allowing for higher memory capacities and improved stability. The ECC functionality automatically detects and corrects single-bit errors, enhancing data integrity and system reliability. This memory module kit is an excellent choice for upgrading the memory capacity of servers and high-performance workstations, providing a significant performance boost and enhanced stability.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess