EN
  • EN
  • DE

HMAA8GL7CPR4N-VKTF

Part No HMAA8GL7CPR4N-VKTF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946504-HMAA8GL7CPR4N-VKTF
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GL7CPR4N-VKTF CAD Model

Description

The Hynix HMAA8GL7CPR4N-VKTF is a 64GB (2x32GB) DDR4-2933 ECC Registered DIMM (RDIMM) memory module kit designed for high-performance servers and workstations. This memory kit offers a substantial increase in memory capacity to support demanding applications, large datasets, and virtualized environments.

Applications

  • Servers: Ideal for use in servers to handle virtualization, database management, and other memory-intensive applications.
  • High-Performance Workstations: Suitable for workstations used in video editing, 3D rendering, scientific simulations, and large-scale data analysis.
  • Cloud Computing: Provides the necessary memory capacity for cloud computing environments, improving the performance and scalability of virtual machines and cloud services.
  • Data Centers: Enhances the performance of data center applications, improving efficiency and handling large-scale data processing.

Features

  • Capacity: 64GB (2 x 32GB) DDR4 memory module kit.
  • Form Factor: RDIMM (Registered DIMM).
  • Speed: DDR4-2933 (2933MHz).
  • Error Correction: ECC (Error-Correcting Code).
  • Voltage: 1.2V.
  • Pin Count: 288-pin.

Benefits

  • High Capacity: Provides a substantial memory capacity for running multiple applications and handling large datasets simultaneously.
  • ECC Error Correction: Ensures data integrity and system stability by detecting and correcting single-bit errors.
  • Improved Performance: Enhances the overall performance of servers and workstations, reducing latency and improving responsiveness.
  • Reliability: Hynix Semiconductor is a reputable manufacturer known for producing high-quality and reliable memory products.
  • Energy Efficiency: Low voltage operation (1.2V) reduces power consumption and heat generation, contributing to energy savings and improved system cooling.

Additional Details

The HMAA8GL7CPR4N-VKTF module complies with JEDEC standards, ensuring compatibility with a broad range of server and workstation platforms. The Registered DIMM (RDIMM) design incorporates a register that buffers the address, command, and control signals, reducing the electrical load on the memory controller and improving system stability. The ECC functionality automatically detects and corrects single-bit errors, enhancing data integrity and preventing data corruption. This memory module kit is an excellent choice for upgrading the memory capacity of servers and high-performance workstations, providing a significant performance boost and enhanced stability for demanding applications and workloads. Its higher speed of 2933MHz, compared to lower frequency modules, provides further performance improvements in compatible systems.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,869 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess