EN
  • EN
  • DE

HMT112U6TFR8C-G7N0

Part No HMT112U6TFR8C-G7N0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 128Mx64 UDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949665-HMT112U6TFR8C-G7N0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT112U6TFR8C-G7N0 CAD Model

Description

The HMT112U6TFR8C-G7N0 is a memory module manufactured by Hynix Semiconductor. This type of module is designed for use in various computing devices, enhancing system performance and multitasking capabilities. Key specifications and applications are detailed below.

Applications:

  • Desktop PCs: Enhances the performance of desktop computers for gaming, productivity, and multimedia applications.
  • Laptops: Provides increased memory capacity for improved multitasking and responsiveness in laptops.
  • Small Form Factor PCs: Suitable for compact systems where space is limited but performance is still required.
  • Industrial PCs: Used in industrial computing environments requiring reliable memory solutions.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM technology, offering faster data transfer rates and improved performance compared to older DDR generations.
  • Capacity: Likely a 1GB module (based on similar part numbers), providing sufficient memory for basic computing tasks.
  • Speed: Operates at a specified clock speed (e.g., 1333MHz or 1600MHz), determined by the G7N0 suffix and the DDR3 standard. Consult the datasheet for the exact speed.
  • Unbuffered DIMM (UDIMM): Designed for standard desktop and laptop configurations.
  • Non-ECC: Does not include error-correcting code, suitable for general consumer applications.

Benefits:

  • Improved System Performance: Increases the speed and efficiency of data access, leading to faster application loading and overall system responsiveness.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Increased Productivity: Enables smoother workflow and reduces waiting times during demanding tasks.
  • Reliable Operation: Provides stable and consistent memory performance for long-term use.

Additional Details:

This memory module typically operates at a standard voltage of 1.5V. It is a 240-pin UDIMM. Ensure compatibility with the motherboard's memory slots before installation. The G7N0 in the part number specifies certain performance characteristics and timings. The module is lead-free and RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess