EN
  • EN
  • DE

HMT125R7TFR8C-H9D7-C

Part No HMT125R7TFR8C-H9D7-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949046-HMT125R7TFR8C-H9D7-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7TFR8C-H9D7-C CAD Model

Description

The HMT125R7TFR8C-H9D7-C is a DDR3 Registered DIMM (RDIMM) memory module made by Hynix Semiconductor. RDIMMs are commonly found in servers and high-performance workstations where data integrity and system stability are paramount.

Applications:

  • Servers
  • High-Performance Workstations
  • Enterprise-Level Computing Systems

Features:

  • DDR3 Technology: Uses DDR3 technology for increased bandwidth and lower power usage than older memory generations.
  • RDIMM Form Factor: Registered DIMM form factor improves signal integrity and provides greater stability in demanding environments.
  • Capacity: Likely a 2GB module.
  • Operating Frequency: Operates at a standard DDR3 frequency.
  • Pin Count: Has a standard number of pins for DDR3 RDIMMs.
  • Error Correction: ECC (Error-Correcting Code) memory provides error detection and correction, which enhances system reliability.

Benefits:

  • Enhanced System Stability: Delivers improved stability and reliability in server and workstation setups.
  • Error Correction Capabilities: ECC functionality fixes memory faults, preventing data corruption and system crashes.
  • Improved Overall Performance: Boosts system performance with faster data access and increased bandwidth.
  • Suited for Demanding Tasks: Ideal for applications that require reliability and data integrity.

Additional Details:

This memory module adheres to JEDEC standards for DDR3 SDRAM. It uses a 1.5V power supply. Specific timings and operating frequency may vary based on system configuration and motherboard compatibility. Review the motherboard documentation for supported memory types and speeds. RDIMMs include a register between the memory chips and the memory controller to reduce the load on the memory controller and enable the installation of more memory modules. It is lead-free and RoHS compliant.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess