EN
  • EN
  • DE

HMT351R7CFR8C-H9T3

Part No HMT351R7CFR8C-H9T3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948930-HMT351R7CFR8C-H9T3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7CFR8C-H9T3 CAD Model

Description

The HMT351R7CFR8C-H9T3 is a 4GB DDR3 Registered ECC server memory module from Hynix Semiconductor. Designed for use in servers and high-performance workstations, it provides data integrity and enhanced system stability.

Applications

  • Servers
  • High-end workstations
  • Data centers
  • Virtualization environments

Features

  • 4GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • PC3-1600R (1600MHz) Speed
  • 240-Pin DIMM
  • Dual Rank

Benefits

  • Reliable data protection with ECC
  • Stable system performance under heavy workloads
  • Reduced risk of data corruption and crashes
  • Optimized for server applications
  • Improved overall system responsiveness.

Additional Details

As a Registered DIMM (RDIMM), this module includes a register between the DRAM modules and the memory controller, which reduces the electrical load and improves signal integrity, allowing for higher memory capacities and greater system stability. RDIMMs are essential in server environments to ensure continuous operation and data reliability.

The 'PC3-12800R' (Typo in source, should be PC3-12800R) designation indicates a data transfer rate of 12800 MB/s, corresponding to a clock speed of 1600MHz. ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, preventing data corruption and system failures.

It operates at a standard voltage of 1.5V. Before installation, always verify compatibility with your server or workstation's specifications, including DDR3 RDIMM support, 1600MHz speed, and ECC compatibility. Incompatible memory can prevent the system from booting or lead to unexpected errors.

The dual rank configuration can provide a performance boost in certain systems by enabling memory interleaving. Ensure your system's memory controller supports Registered ECC DDR3 modules for optimal performance and stability.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess