EN
  • EN
  • DE

HMT84GL7AMR4A-PBM2

Part No HMT84GL7AMR4A-PBM2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947927-HMT84GL7AMR4A-PBM2
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GL7AMR4A-PBM2 CAD Model

Description

The HMT84GL7AMR4A-PBM2 is a 32GB DDR3 ECC Registered DIMM from Hynix Semiconductor, designed for servers and high-performance computing environments that demand reliability and large memory capacity. This module operates at a speed of 1600MHz (PC3-12800) and features error-correcting code (ECC) to detect and correct internal data errors, ensuring data integrity and system stability.

Applications:

  • Servers: Used in various server applications, including web servers, database servers, and application servers.
  • Workstations: Suitable for high-end workstations used for content creation, scientific research, and engineering simulations.
  • Cloud Computing: Deployed in cloud infrastructure to support virtual machines and other cloud-based services.
  • Data Centers: Ideal for data centers requiring high-density and reliable memory solutions.
  • High-Performance Computing (HPC): Employed in HPC clusters for complex calculations and simulations.

Features:

  • 32GB Capacity: Provides a large memory capacity for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology for fast data transfer rates.
  • 1600MHz Speed: Operates at 1600MHz, providing a high bandwidth for data-intensive tasks.
  • ECC Registered DIMM: Features error-correcting code (ECC) to detect and correct data errors, improving system stability. The 'Registered' aspect means it includes a register between the DRAM modules and the system's memory controller, buffering the commands and addresses to allow systems to support more memory.
  • 240-Pin DIMM: Standard 240-pin configuration for easy installation in compatible systems.
  • Low Voltage: Operates at a low voltage to reduce power consumption and heat generation.

Benefits:

  • Enhanced Reliability: ECC functionality ensures data integrity, preventing system crashes and data corruption.
  • Increased Performance: High-speed operation and large capacity enable faster processing of data-intensive applications.
  • Improved Stability: Registered DIMM design enhances signal integrity and system stability, especially with large memory configurations.
  • Reduced Downtime: ECC helps minimize downtime by preventing errors that could lead to system failures.
  • Energy Efficiency: Low voltage operation reduces power consumption and lowers operating costs.

Additional Details:

The HMT84GL7AMR4A-PBM2 is designed to meet the demanding requirements of enterprise environments. It supports advanced memory management features and is rigorously tested to ensure compatibility and reliability. It’s designed for systems that specifically require Registered ECC DIMMs. Operating temperature ranges and specific timings are usually available in the product datasheet, which should be consulted for detailed specifications.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess