EN
  • EN
  • DE

HY57V641620HGT-S

Part No HY57V641620HGT-S
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 4Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945700-HY57V641620HGT-S
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V641620HGT-S CAD Model

Description

The HY57V641620HGT-S is a 64Mb Synchronous DRAM (SDRAM) memory chip manufactured by Hynix Semiconductor. Designed for applications requiring moderate memory capacity and reliable performance, this SDRAM is commonly used in various electronic devices.

Applications

  • Set-Top Boxes: Enables smooth playback and storage of multimedia content.
  • Networking Devices: Provides memory for routers, switches, and other network devices.
  • Consumer Electronics: Used in DVD players, digital cameras, and other consumer devices.
  • Embedded Systems: Integrated into industrial control systems and other embedded applications.

Features

  • Density: 64Mb (4M x 16)
  • Organization: Configured as 4,194,304 words x 16 bits.
  • Clock Rate: Operates at a specific clock frequency, indicated by the device's speed grade.
  • Interface: Standard SDRAM interface for compatibility with a wide range of systems.
  • Power Supply: Typically operates at 3.3V, enabling low power consumption.
  • Refresh: Supports auto-refresh and self-refresh modes for data retention.
  • Package: Available in a TSOP (Thin Small Outline Package) for space-saving designs.

Benefits

  • Reliable Performance: Ensures stable and consistent operation in various applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power.
  • Compact Size: Enables integration into small form-factor devices and systems.
  • Cost-Effective: Provides a balance of performance and cost.

Additional Details

The HY57V641620HGT-S SDRAM utilizes a synchronous interface to achieve high-speed data transfers, synchronizing with the system clock. It supports burst read and write operations, which improve efficiency in data handling. The auto-refresh and self-refresh modes maintain data integrity while minimizing power consumption during inactive periods. The TSOP package offers a small footprint, making it suitable for applications where space is a constraint. The '-S' at the end of the part number signifies a specific characteristic of the device, often related to its speed grade or temperature range; consulting the Hynix datasheet is essential for determining these exact parameters. This SDRAM is designed for reliable operation in diverse environments, meeting the requirements of various consumer and industrial applications. Its standard interface simplifies integration with existing systems and controllers.

You May Also Be Interested in

Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess