EN
  • EN
  • DE

HY5DU281622FTP-5-A

Part No HY5DU281622FTP-5-A
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR 8Mx16-5 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943945-HY5DU281622FTP-5-A
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU281622FTP-5-A CAD Model

Description

The HY5DU281622FTP-5-A is a 128Mb DDR SDRAM from Hynix Semiconductor, organized as 8M x 16. It's designed for applications requiring moderate memory capacity with DDR performance. The '-5' likely indicates the speed grade. These chips are commonly used in applications like older graphics cards, embedded systems, and networking devices.

Applications:

  • Older Graphics Cards
  • Embedded Systems
  • Networking Devices
  • Set-Top Boxes
  • Printers

Features:

  • Capacity: 128Mb (8M x 16)
  • DDR SDRAM: Double Data Rate Synchronous Dynamic Random Access Memory
  • Data Rate: '-5' indicates speed grade, consult the datasheet for specific frequency and transfer rates.
  • Interface: High-speed parallel interface
  • Operating Voltage: Typically 2.5V (Consult datasheet for accurate voltage)
  • Package: TSOP (Thin Small Outline Package) or FBGA (Fine-pitch Ball Grid Array) - confirm via datasheet.

Benefits:

  • Moderate Capacity: Suitable for applications requiring a reasonable amount of memory.
  • DDR Performance: Provides improved data transfer rates compared to older SDRAM standards.
  • Cost-Effective: A cost-efficient memory solution for targeted applications.
  • Wide Availability: Hynix is a reputable memory manufacturer with a wide range of products.

This 128Mb DDR SDRAM component is a viable option for systems requiring a balance of performance and cost. The specific timing parameters and voltage requirements should always be verified using the official Hynix datasheet for the HY5DU281622FTP-5-A. The package type (TSOP or FBGA) also influences the PCB layout and thermal management.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,808 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess