EN
  • EN
  • DE

HY5PS121621BFP-33

Part No HY5PS121621BFP-33
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR2 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943925-HY5PS121621BFP-33
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS121621BFP-33 CAD Model

Description

The HY5PS121621BFP-33 is a DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for applications that require high bandwidth and efficient memory performance, making it suitable for various electronic devices needing fast data access.

Applications

  • Graphics Cards: Provides memory for texture and frame buffer storage.
  • Gaming Consoles: Supports game data and rendering processes.
  • Set-Top Boxes: Enables efficient data processing for multimedia applications.
  • Digital TVs: Enhances performance for displaying high-resolution content.
  • Embedded Systems: Integrated into devices that require fast and reliable memory.

Features

  • Capacity: 128Mb (8M x 16 bit x 8 banks).
  • DDR2 Technology: Offers higher bandwidth compared to DDR SDRAM.
  • Data Rate: -33 indicates a specific data transfer rate, likely around 667 MHz DDR2.
  • Operating Voltage: Typically operates at 1.8V, offering power efficiency.
  • Clock Speed: Synchronized with the system clock for efficient data transfer.
  • Interface: Utilizes a standard DDR2 interface for compatibility with various memory controllers.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for compact design and high pin density.
  • Timing Parameters: Optimized timing parameters for minimal latency and high throughput.

Benefits

  • High Bandwidth: Enables fast data transfer rates, improving system performance.
  • Low Power Consumption: Operates at 1.8V, reducing power consumption and heat generation.
  • Reliability: Hynix manufacturing ensures high quality and reliability.
  • Compatibility: Compliant with JEDEC standards for DDR2 SDRAM.
  • Improved System Performance: Enhances overall system responsiveness and throughput.

Additional Details

The HY5PS121621BFP-33 adheres to the JEDEC standards for DDR2 SDRAM, ensuring compatibility with a wide range of systems and memory controllers. It utilizes a double data rate architecture to achieve high bandwidth, transferring data on both the rising and falling edges of the clock signal. The device incorporates advanced power management features to minimize power consumption during operation. Its design and manufacturing processes ensure high reliability and stability, making it suitable for demanding applications. This memory chip is a robust choice for systems requiring fast and reliable memory performance.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess