EN
  • EN
  • DE

HYMP125S64CP8-Y5C-C

Part No HYMP125S64CP8-Y5C-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950682-HYMP125S64CP8-Y5C-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125S64CP8-Y5C-C CAD Model

Description

The HYMP125S64CP8-Y5C-C is a 2GB DDR2 667MHz CL5 SODIMM memory module manufactured by Hynix Semiconductor. It is designed to be used in laptops and other small form-factor systems to increase memory capacity and improve performance.

Applications

  • Laptop computers
  • Notebooks
  • Small form-factor PCs

Features

  • 2GB Capacity
  • DDR2 667MHz (PC2-5300)
  • SO-DIMM (Small Outline Dual Inline Memory Module)
  • 200-Pin
  • CL5 Latency
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits

  • Increased System Responsiveness
  • Improved Multitasking
  • Enhanced Application Performance
  • Easy Installation

Additional Details

This Hynix memory module adheres to JEDEC standards, ensuring compatibility with a wide range of laptops and notebooks supporting DDR2 SO-DIMM memory. The 2GB capacity enables running multiple applications simultaneously without experiencing significant slowdowns. The 667MHz clock speed allows for fast data transfer rates, contributing to improved system performance. The CL5 latency indicates the delay between the memory controller requesting data and the memory module providing it. As a non-ECC module, it's designed for standard consumer use and does not include error correction features. The module operates at a voltage of 1.8V, the standard for DDR2 memory. The 200-pin configuration is typical for DDR2 SO-DIMMs used in laptops. Being unbuffered allows for a direct connection between the memory controller and the memory chips.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess