EN
  • EN
  • DE

HYMP351P72AMP4-Y5-C

Part No HYMP351P72AMP4-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 512Mx72 ECC Reg 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951007-HYMP351P72AMP4-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP351P72AMP4-Y5-C CAD Model

Description

The HYMP351P72AMP4-Y5-C is a 4GB (512MB x 72) DDR2 ECC Registered DIMM from Hynix Semiconductor. This memory module is designed for servers and high-end workstations requiring high capacity and data integrity.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 4GB capacity
  • DDR2 technology
  • ECC (Error Correcting Code)
  • Registered DIMM
  • Operating speed: PC2-6400 (800MHz)
  • 240-Pin
  • 1.8V operating voltage

Benefits

  • Improved system stability due to ECC error correction
  • Increased data integrity, preventing data corruption
  • Enhanced performance with DDR2 technology at 800MHz
  • Higher reliability for mission-critical applications
  • Suitable for demanding server and workstation environments needing larger memory capacity

Technical Specifications

The HYMP351P72AMP4-Y5-C module uses a 240-pin DIMM form factor and operates at 1.8V. It supports PC2-6400 speeds, corresponding to a data transfer rate of 800MHz. The ECC functionality ensures automatic correction of single-bit errors and detection of multi-bit errors, improving overall system reliability. Registered DIMMs include a register between the DRAM chips and the system's memory controller, reducing the load and allowing for greater memory capacity and stability, especially in multi-DIMM configurations. This module provides a significant upgrade in memory capacity and performance for compatible systems.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess