EN
  • EN
  • DE

HYMP564S64CP6-Y5-T

Part No HYMP564S64CP6-Y5-T
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 64Mx64 SODIMM 2Rx16 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950584-HYMP564S64CP6-Y5-T
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP564S64CP6-Y5-T CAD Model

Description

The HYMP564S64CP6-Y5-T is a 512MB DDR2 SODIMM (Small Outline Dual Inline Memory Module) manufactured by Hynix Semiconductor. It's designed to provide a memory solution for laptops and other small form factor devices requiring reliable performance.

Applications:

  • Laptop Computers
  • Notebooks
  • Small Form Factor PCs
  • Embedded systems utilizing DDR2 memory

Features:

  • 512MB Capacity
  • DDR2 SDRAM Technology
  • SODIMM Form Factor (200-Pin)
  • PC2-6400 Speed (800MHz)
  • Double Data Rate architecture enables high bandwidth
  • RoHS Compliant

Benefits:

  • Enhanced system responsiveness and multitasking
  • Increased data transfer rates for faster application loading
  • Lower power consumption compared to older memory technologies
  • Simple installation in compatible systems
  • High reliability due to Hynix's manufacturing standards

Additional Details:

The HYMP564S64CP6-Y5-T operates at 800MHz, corresponding to a PC2-6400 data transfer rate. This 200-pin SODIMM is specifically designed for space-constrained environments. Its DDR2 architecture allows for efficient data transfer, improving overall system performance. It adheres to industry-standard specifications, ensuring compatibility with a wide range of devices. The 'Y5' designation likely indicates a specific timing or voltage requirement. The 'T' likely refers to the packaging type or tray.

This DDR2 SODIMM is designed for reliable and efficient memory performance in mobile computing environments.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess