EN
  • EN
  • DE

20347-315E-12R

Part No 20347-315E-12R
Manufacturer I-Pex
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987091-20347-315E-12R
Categories OEM Parts(0-9)
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20347-315E-12R CAD Model

Description

The 20347-315E-12R is a micro-coaxial cable assembly manufactured by I-Pex. It's a high-performance interconnect solution designed for applications requiring reliable signal transmission in compact spaces. This assembly is commonly used in devices such as laptops, tablets, smartphones, and other portable electronics where miniaturization and signal integrity are critical.

Applications

  • Laptop Computers: Connects LCD panels to the motherboard for video signal transmission.
  • Tablet Computers: Used for connecting displays and other internal components.
  • Smartphones: Connects displays, cameras, and other peripherals to the main board.
  • Medical Devices: Employed in diagnostic and imaging equipment where high-resolution signal transmission is required.
  • Industrial Equipment: Used in control systems and instrumentation for reliable data transfer.

Features

  • Micro-Coaxial Cable: Provides excellent signal integrity in a compact form factor.
  • Precise Impedance Matching: Ensures minimal signal reflection and loss.
  • Durable Construction: Designed to withstand repeated mating cycles and harsh environmental conditions.
  • High-Density Connector: Allows for dense packaging of components on circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Performance: Delivers high-quality signal transmission with minimal loss.
  • Reduced EMI/RFI: Minimizes electromagnetic interference and radio frequency interference.
  • Enhanced Reliability: Ensures consistent performance over a long lifespan.
  • Simplified Assembly: Streamlines the manufacturing process and reduces assembly costs.
  • Compact Design: Enables smaller and more compact electronic devices.

Additional Details

The 20347-315E-12R typically features a fine pitch connector at each end of the micro-coaxial cable, allowing for secure and reliable connection to mating components. The cable is shielded to minimize electromagnetic interference and maintain signal integrity. The length of the cable is specified in the part number, with '12R' often indicating a specific length in millimeters or inches. The impedance of the cable and connectors is carefully matched to minimize signal reflections and ensure optimal performance. The assembly is designed to withstand high temperatures and mechanical stresses encountered during manufacturing and operation.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,146 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess