EN
  • EN
  • DE

MAX20024DGXXC/V+

Part No MAX20024DGXXC/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE MULTI CHANNEL PMIC FO / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Active
Base Product Number MAX20024
Standard Package 336 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 925233-MAX20024DGXXC/V+
Ultra Librarian 3D Model Ultra Librarian MAX20024DGXXC/V+ CAD Model

Description

The MAX20024DGXXC/V+ is a high-performance automotive power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding requirements of the automotive industry. This advanced PMIC is suitable for a variety of applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other automotive modules that require reliable and efficient power management solutions.

Key Features:

  • High Integration: The MAX20024DGXXC/V+ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Automotive Grade: Built with robustness in mind, this PMIC meets the stringent quality standards of the automotive industry, ensuring high reliability under harsh operating conditions.
  • Versatile Power Supply: It offers a wide input voltage range, making it capable of handling the fluctuations commonly found in automotive power systems.
  • Multiple Output Channels: The device features multiple output channels, each of which can be independently controlled and monitored for optimal power distribution and management.
  • Advanced Protection: The MAX20024DGXXC/V+ includes various protection features such as over-current, over-temperature, and under-voltage lockout to safeguard the system against potential damage.

Technical Specifications:

  • Input Voltage Range: 4.5V to 42V
  • Output Voltage Range: 1.2V to 5V
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: TQFN-32

Maxim Integrated's commitment to excellence is embodied in the MAX20024DGXXC/V+, making it an ideal choice for automotive engineers looking for a reliable, high-quality power management solution. With its advanced features and robust design, the MAX20024DGXXC/V+ is poised to power the next generation of automotive electronics, offering both performance and peace of mind.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess