EN
  • EN
  • DE

XC3120A-09PC68C

Part No XC3120A-09PC68C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx 68PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196691-XC3120A-09PC68C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3120A-09PC68C CAD Model

Description

The XC3120A-09PC68C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. These FPGAs are configurable integrated circuits that can be programmed to implement custom logic functions. The XC3120A-09PC68C is designed for a wide range of digital logic applications, providing flexibility and performance in a single device.

Applications

  • Digital Signal Processing (DSP): Used in applications such as audio processing, image processing, and telecommunications.
  • Data Acquisition Systems: Employed in collecting and processing data from sensors and other input devices.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other automation equipment.
  • Networking Equipment: Utilized in routers, switches, and other communication devices.
  • Prototyping and Development: Used for rapid prototyping of custom digital circuits.

Features

  • Configurable Logic Blocks (CLBs): Provides a flexible architecture for implementing custom logic functions.
  • Input/Output Blocks (IOBs): Allows for interfacing with external devices and systems.
  • Programmable Interconnect: Enables flexible routing of signals between CLBs and IOBs.
  • On-Chip Memory: Provides storage for data and program instructions.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Development Tools: Supported by a comprehensive suite of development tools for design, simulation, and implementation.

Benefits

  • Flexibility: Allows for implementing custom logic functions without the need for custom ASICs.
  • Reduced Development Time: Simplifies the design and prototyping process.
  • Lower Costs: Eliminates the need for expensive custom silicon manufacturing.
  • Reprogrammability: Allows for design modifications and updates without hardware changes.
  • High Performance: Provides fast and efficient implementation of digital logic functions.

Additional Details

The XC3120A-09PC68C features a gate count of 2000. It is packaged in a 68-pin PLCC (Plastic Leaded Chip Carrier). It operates at a voltage of 5V. It offers a typical propagation delay. The operating temperature range is from 0°C to +70°C. It supports various configuration methods, including serial and parallel programming. It is suitable for prototyping and low-volume production applications.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess