EN
  • EN
  • DE

20455-020E-12

Part No 20455-020E-12
Manufacturer I-Pex
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815004-20455-020E-12
Ultra Librarian 3D Model Ultra Librarian 20455-020E-12 CAD Model

Description

The 20455-020E-12 is a micro-coaxial connector manufactured by I-Pex. This connector is designed for high-density and high-frequency signal transmission, commonly used in applications requiring compact and reliable connections.

Applications:

  • Mobile Phones
  • Laptop Computers
  • Wireless Communication Devices
  • Medical Equipment
  • Industrial Measurement Devices

Features:

  • Micro-Coaxial Connector
  • High-Density Design
  • High-Frequency Performance
  • Secure Locking Mechanism
  • Compact Size

Benefits:

  • Reliable Signal Transmission: The 20455-020E-12 ensures stable and consistent signal transmission, minimizing signal loss and interference.
  • Space-Saving Design: Its compact size allows for high-density board layouts, making it ideal for miniaturized devices.
  • Secure Connection: The secure locking mechanism prevents accidental disconnections, ensuring continuous operation even in demanding environments.
  • Versatile Application: Suitable for a wide range of applications, from consumer electronics to industrial equipment.
  • Durable Construction: Manufactured with high-quality materials to withstand mechanical stress and environmental factors.

Specifications:

The 20455-020E-12 connector typically features a specific impedance (e.g., 50 ohms), a voltage rating, and a frequency range. Its dimensions are designed for tight spaces, and it often supports SMT (Surface Mount Technology) assembly. The mating compatibility and insertion loss characteristics are crucial for high-frequency applications. Consult the datasheet for precise specifications, including mechanical dimensions and electrical performance details.

In summary, the I-Pex 20455-020E-12 micro-coaxial connector offers a reliable and compact solution for high-frequency signal transmission in a variety of applications. Its high density, secure locking, and durable construction make it an excellent choice for demanding environments where space and reliability are critical.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess